Yageo USA Chip Resistors AR0805FR-07931RL

Description
Chip Resistors Overview
Request a Quote Datasheet
Description
Chip Resistors Overview
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistors - AR0805FR-07931RL - Yageo USA
Milpitas, CA, United States
Chip Resistors
AR0805FR-07931RL
Chip Resistors AR0805FR-07931RL
Chip Resistors Overview

Chip Resistors Overview

Supplier's Site
Chip Resistor - Surface Mount - AR0805FR-07931RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
AR0805FR-07931RL-ND
Chip Resistor - Surface Mount AR0805FR-07931RL-ND
931 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

931 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  Yageo USA DigiKey
Product Category Resistors Resistors
Product Number AR0805FR-07931RL AR0805FR-07931RL-ND
Product Name Chip Resistors Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Resistance Range 931 ohms 931 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.1250 watts
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1625868-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.3 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details