56 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
| Yageo USA | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | AR0805FR-0756RL | AR0805FR-0756RL-ND |
| Product Name | Chip Resistors | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor |
| Resistance Range | 56 ohms | 56 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 0.1250 watts | 0.1250 watts |
| Category / Application | General Use |