Yageo USA R w/Ni/Au Terminations Chip Resistors AR0805FR-07330RL

Description
New Ni/Au terminations provide special application for hybrid board gluing Competitive with AgPd terminations Special use in high temperature environment Higher component and equipment reliability Applications Power supply in small equipments Digital multi-meters Telecommunications Computers Automotive industry
Request a Quote Datasheet
Description
New Ni/Au terminations provide special application for hybrid board gluing Competitive with AgPd terminations Special use in high temperature environment Higher component and equipment reliability Applications Power supply in small equipments Digital multi-meters Telecommunications Computers Automotive industry
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
R w/Ni/Au Terminations Chip Resistors - AR0805FR-07330RL - Yageo USA
Milpitas, CA, United States
R w/Ni/Au Terminations Chip Resistors
AR0805FR-07330RL
R w/Ni/Au Terminations Chip Resistors AR0805FR-07330RL
New Ni/Au terminations provide special application for hybrid board gluing Competitive with AgPd terminations Special use in high temperature environment Higher component and equipment reliability Applications Power supply in small equipments Digital multi-meters Telecommunications Computers Automotive industry

New Ni/Au terminations provide special application for hybrid board gluing
Competitive with AgPd terminations
Special use in high temperature environment
Higher component and equipment reliability
Applications
Power supply in small equipments
Digital multi-meters
Telecommunications
Computers
Automotive industry

Supplier's Site
Chip Resistor - Surface Mount - AR0805FR-07330RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
AR0805FR-07330RL-ND
Chip Resistor - Surface Mount AR0805FR-07330RL-ND
330 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

330 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - AR0805FR-07330RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AR0805FR-07330RL
Chip Resistor - Surface Mount AR0805FR-07330RL
RES SMD 330 OHM 1% 1/8W 0805

RES SMD 330 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number AR0805FR-07330RL AR0805FR-07330RL-ND AR0805FR-07330RL
Product Name R w/Ni/Au Terminations Chip Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Resistance Range 330 ohms 330 ohms 330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details