RES 10 MOHM 5% 1/10W 0603
| Yageo USA | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | AR0603JR-1010ML | 13-AR0603JR-1010MLTR-ND |
| Product Name | Chip Resistors | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor |
| Resistance Range | 1.00E7 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 0.1000 watts | 0.1000 watts |
| Category / Application | General Use |