Yageo USA Antennas ANT7020LL05R2400A

Description
Antennas 2.45GHz 50 Ohm 1W CHIP ANTENNA
Datasheet
Description
Antennas 2.45GHz 50 Ohm 1W CHIP ANTENNA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas 2.45GHz 50 Ohm 1W CHIP ANTENNA

Antennas 2.45GHz 50 Ohm 1W CHIP ANTENNA

Buy Now Datasheet
Center Frequency Yageo - 38X6139 - Newark, An Avnet Company
Chicago, IL, United States
Center Frequency Yageo
38X6139
Center Frequency Yageo 38X6139
Center Frequency:2.4GHz; Antenna Case Size:7020; Product Range:- RoHS Compliant: Yes

Center Frequency:2.4GHz; Antenna Case Size:7020; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Antennas Antennas
Product Number ANT7020LL05R2400A 38X6139
Product Name Antennas Center Frequency Yageo
Unlock Full Specs
to access all available technical data

Similar Products

Telemetry Antennas - 1853076 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3 dB
Connectors Sma male
View Details
Antenna LTE450, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
VHF/UHF Antenna Kit - Model TV-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers