Yageo USA Antennas ANT3216LL15R1575A

Description
Antennas 1.575GHz 50 Ohm 1W PIFA CHIP ANTENNA
Datasheet
Description
Antennas 1.575GHz 50 Ohm 1W PIFA CHIP ANTENNA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas 1.575GHz 50 Ohm 1W PIFA CHIP ANTENNA

Antennas 1.575GHz 50 Ohm 1W PIFA CHIP ANTENNA

Buy Now Datasheet
Antenna Chip, 1.575Ghz, 50 Ohm, 3216; Center Frequency Yageo - 38X6134 - Newark, An Avnet Company
Chicago, IL, United States
Antenna Chip, 1.575Ghz, 50 Ohm, 3216; Center Frequency Yageo
38X6134
Antenna Chip, 1.575Ghz, 50 Ohm, 3216; Center Frequency Yageo 38X6134
ANTENNA CHIP, 1.575GHZ, 50 OHM, 3216; Center Frequency:1.575GHz; Antenna Case Size:3216; Product Range:-; Antenna Applications:Fleet Management, Navigation Device, Tablet, Telematics Box; Antenna Polarization:Linear; Input Power:1W

ANTENNA CHIP, 1.575GHZ, 50 OHM, 3216; Center Frequency:1.575GHz; Antenna Case Size:3216; Product Range:-; Antenna Applications:Fleet Management, Navigation Device, Tablet, Telematics Box; Antenna Polarization:Linear; Input Power:1W

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Antennas Antennas
Product Number ANT3216LL15R1575A 38X6134
Product Name Antennas Antenna Chip, 1.575Ghz, 50 Ohm, 3216; Center Frequency Yageo
Applications Fleet Management, Navigation Device, Tablet, Telematics Box
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE RF Isolator Kits - isolate rf isolator kits - BARTEC
Specs
Operating Temperature 0.0 F (-17.78 C)
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antennas - 1-2823602-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Wi-Fi, LTE, Beidou, 2G, Cellular, GPS, WiMAX, 4G, Galileo, GNSS, 3G
Primary Frequency Range 698.0 to 1585.0 MHz
Form Factor / Mounting External
View Details
5 suppliers
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details