Yageo USA Antennas ANT3216LL11R2400A

Description
Antennas 3216 2.4GHz Ceramic Chip
Datasheet
Description
Antennas 3216 2.4GHz Ceramic Chip
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas 3216 2.4GHz Ceramic Chip

Antennas 3216 2.4GHz Ceramic Chip

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number ANT3216LL11R2400A
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

iANT216 - iant216 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 6000.0 MHz
View Details
4G 6dBi Rubber Magnetic Whip Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-WI6WRM-1L3-SMS-BR5 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 6 dB
Form Factor / Mounting External
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 1.1 dB
View Details