Yageo USA Antennas ANT2012LL13R2400A

Description
Antennas 2.45GHz 50 Ohm 1W PIFA CHIP ANTENNA
Datasheet
Description
Antennas 2.45GHz 50 Ohm 1W PIFA CHIP ANTENNA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas 2.45GHz 50 Ohm 1W PIFA CHIP ANTENNA

Antennas 2.45GHz 50 Ohm 1W PIFA CHIP ANTENNA

Buy Now Datasheet
ANT2012LL13R2400A

ANT2012LL13R2400A

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Antennas Antennas
Product Number ANT2012LL13R2400A ANT2012LL13R2400A
Product Name Antennas Others
Primary Frequency Range 2500.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - A99131-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WiMax™, WLAN, Zigbee™
Primary Frequency Range 2500.0 to 5400.0 MHz
Gain 0.0 to 3 dB
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details