Yageo USA Chip Antenna, Ceramic, Omni Dir, 2.45Ghz; Centre Frequency Yageo ANT2012LL00R2400A

Description
CHIP ANTENNA, CERAMIC, OMNI DIR, 2.45GHZ; Centre Frequency:2.45GHz; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
CHIP ANTENNA, CERAMIC, OMNI DIR, 2.45GHZ; Centre Frequency:2.45GHz; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Antenna, Ceramic, Omni Dir, 2.45Ghz; Centre Frequency Yageo - 02AJ9972 - Newark, An Avnet Company
Chicago, IL, United States
Chip Antenna, Ceramic, Omni Dir, 2.45Ghz; Centre Frequency Yageo
02AJ9972
Chip Antenna, Ceramic, Omni Dir, 2.45Ghz; Centre Frequency Yageo 02AJ9972
CHIP ANTENNA, CERAMIC, OMNI DIR, 2.45GHZ; Centre Frequency:2.45GHz; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CHIP ANTENNA, CERAMIC, OMNI DIR, 2.45GHZ; Centre Frequency:2.45GHz; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Antennas 1W 2.4-2.5GHz CERAMIC CHP ANTENNA

Antennas 1W 2.4-2.5GHz CERAMIC CHP ANTENNA

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas
Product Number 02AJ9972 ANT2012LL00R2400A
Product Name Chip Antenna, Ceramic, Omni Dir, 2.45Ghz; Centre Frequency Yageo Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO Screw Mount Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Standard Gain Horn - ModelSAS-584 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers