Aluminum Electrolytic Capacitor 10mF 40V Radial Clamp Mount Product overview: ALT22A103CB040 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 40V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALT22A103CB040 can be used for catalog matching and distributor lookup.
ALT22A low ESR Al elect cap,10000uF 40V
ALT22A low ESR Al elect cap,10000uF 40V
10000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 18000 Hrs @ 85°C
Electrolytic Capacitor, Long Life, ALT22 Series, 10000 F, 20%, 40 V, 35 mm, 0.05 ohm RoHS Compliant: Yes
CAP ALUM 10000UF 20% 40V SNAP
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-ALT22A103CB040 | 3397903 | 399-ALT22A103CB040-ND | 96K6382 | ALT22A103CB040 |
| Product Name | 40V Capacitor | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Electrolytic Capacitor, Long Life, Alt22 Series, 10000 F, 20%, 40 V, 35 Mm, 0.05 Ohm Rohs Compliant Kemet | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | Yes | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 10000 microF | 10000 microF | 10000 microF |