KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALS81H821DF500

Description
820µF 500V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 261mOhm @ 100Hz 6000 Hrs @ 105°C
Request a Quote Datasheet
Description
820µF 500V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 261mOhm @ 100Hz 6000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALS81H821DF500-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALS81H821DF500-ND
Aluminum Electrolytic Capacitors ALS81H821DF500-ND
820µF 500V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 261mOhm @ 100Hz 6000 Hrs @ 105°C

820µF 500V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 261mOhm @ 100Hz 6000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALS81H821DF500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ALS81H821DF500
Capacitors - Aluminum Electrolytic Capacitors ALS81H821DF500
CAP ALUM 820UF 20% 500V SCREW

CAP ALUM 820UF 20% 500V SCREW

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number ALS81H821DF500-ND ALS81H821DF500
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101921T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100560FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers