KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALS80A361DA450

Description
360µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 427mOhm @ 100Hz 6000 Hrs @ 105°C
Request a Quote Datasheet
Description
360µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 427mOhm @ 100Hz 6000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALS80A361DA450-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALS80A361DA450-ND
Aluminum Electrolytic Capacitors ALS80A361DA450-ND
360µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 427mOhm @ 100Hz 6000 Hrs @ 105°C

360µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 427mOhm @ 100Hz 6000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALS80A361DA450 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ALS80A361DA450
Capacitors - Aluminum Electrolytic Capacitors ALS80A361DA450
CAP ALUM 360UF 20% 450V SCREW

CAP ALUM 360UF 20% 450V SCREW

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number ALS80A361DA450-ND ALS80A361DA450
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Ceramic Capacitors - 0603J0100560JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C263M030CC2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1701241 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details