KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALS71A334QS063

Description
330000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5mOhm @ 100Hz 20000 Hrs @ 85°C
Request a Quote Datasheet
Description
330000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5mOhm @ 100Hz 20000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALS71A334QS063-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALS71A334QS063-ND
Aluminum Electrolytic Capacitors ALS71A334QS063-ND
330000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5mOhm @ 100Hz 20000 Hrs @ 85°C

330000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5mOhm @ 100Hz 20000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALS71A334QS063 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ALS71A334QS063
Capacitors - Aluminum Electrolytic Capacitors ALS71A334QS063
CAP ALUM 330000UF 20% 63V SCREW

CAP ALUM 330000UF 20% 63V SCREW

Supplier's Site
.330Uf 63.0V Kemet - 85AC4575 - Newark, An Avnet Company
Chicago, IL, United States
.330Uf 63.0V Kemet
85AC4575
.330Uf 63.0V Kemet 85AC4575
.330UF 63.0V

.330UF 63.0V

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ALS71A334QS063-ND ALS71A334QS063 85AC4575
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors .330Uf 63.0V Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1608-040220500472JXTFM2TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101C523U050EF1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 52000 microF
View Details
3 suppliers
Aluminium Capacitors - 1701120 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details