KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALS71A301DA550

Description
300µF 550V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 1.474Ohm @ 100Hz 11000 Hrs @ 85°C
Request a Quote Datasheet
Description
300µF 550V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 1.474Ohm @ 100Hz 11000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALS71A301DA550-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALS71A301DA550-ND
Aluminum Electrolytic Capacitors ALS71A301DA550-ND
300µF 550V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 1.474Ohm @ 100Hz 11000 Hrs @ 85°C

300µF 550V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 1.474Ohm @ 100Hz 11000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALS71A301DA550 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ALS71A301DA550
Capacitors - Aluminum Electrolytic Capacitors ALS71A301DA550
CAP ALUM 300UF 20% 550V SCREW

CAP ALUM 300UF 20% 550V SCREW

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number ALS71A301DA550-ND ALS71A301DA550
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C682U075AB2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6800 microF
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525000150FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1730253 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details