KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALS71A162KF550

Description
1600µF 550V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 289mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet
Description
1600µF 550V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 289mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALS71A162KF550-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALS71A162KF550-ND
Aluminum Electrolytic Capacitors ALS71A162KF550-ND
1600µF 550V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 289mOhm @ 100Hz 18000 Hrs @ 85°C

1600µF 550V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 289mOhm @ 100Hz 18000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALS71A162KF550 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ALS71A162KF550
Capacitors - Aluminum Electrolytic Capacitors ALS71A162KF550
CAP ALUM 1600UF 20% 550V SCREW

CAP ALUM 1600UF 20% 550V SCREW

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number ALS71A162KF550-ND ALS71A162KF550
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C213U063EJ1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 21000 microF
View Details
3 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details