Aluminium Screw Terminal 75000µF 40V
75000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 18mOhm @ 100Hz 18000 Hrs @ 85°C
CAP, ALU ELEC, 75000UF, 40V, SCREW; Capacitance:75000µF;
CAP, 75000µF, 40V, ALU ELEC, SCREW; Capacitance:75000µF;
Aluminum Electrolytic Capacitors - Screw Terminal 40V 75000uF 20% 18000Hrs
CAP ALUM 75000UF 20% 40V SCREW
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1443439 | 399-14325-ND | 69AC3886 | 14AC3335 | ALS70A753KE040 | ALS70A753KE040 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Cap, Alu Elec, 75000Uf, 40V, Screw; Capacitance Kemet | Cap, 75000Μf, 40V, Alu Elec, Screw; Capacitance Kemet | Aluminum Electrolytic Capacitors - Screw Terminal | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | Yes | |||
| Features | Polarized | Polarized | Polarized | Polarized | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | ||||
| Configuration / Form Factor | Leaded Capacitor | Screw | Leaded Capacitor |