KEMET Electronics Corporation 62000uF 25V 0.025 Ohm Capacitor ALS70A623DE025

Description
Cap Aluminum Lytic 62000uF 25V 20% (36 X 82mm) Screw Terminal 0.025 Ohm 13500mA 11000h 85°C T/R Product overview: ALS70A623DE025 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62000uF, 25V, 0.025 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 62000uF, 25V, 0.025 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALS70A623DE025 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 62000uF 25V 20% (36 X 82mm) Screw Terminal 0.025 Ohm 13500mA 11000h 85°C T/R Product overview: ALS70A623DE025 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62000uF, 25V, 0.025 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 62000uF, 25V, 0.025 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALS70A623DE025 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
62000uF 25V 0.025 Ohm Capacitor
58-ALS70A623DE025
62000uF 25V 0.025 Ohm Capacitor 58-ALS70A623DE025
Cap Aluminum Lytic 62000uF 25V 20% (36 X 82mm) Screw Terminal 0.025 Ohm 13500mA 11000h 85°C T/R Product overview: ALS70A623DE025 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62000uF, 25V, 0.025 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 62000uF, 25V, 0.025 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALS70A623DE025 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 62000uF 25V 20% (36 X 82mm) Screw Terminal 0.025 Ohm 13500mA 11000h 85°C T/R Product overview: ALS70A623DE025 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62000uF, 25V, 0.025 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 62000uF, 25V, 0.025 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALS70A623DE025 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminium Capacitors - 1443392 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1443392
Aluminium Capacitors 1443392
KEMET ALS70A623DE025 Capacitor

KEMET ALS70A623DE025 Capacitor

Supplier's Site
Aluminum Capacitors - ALS70A623DE025 - 1027238-ALS70A623DE025 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - ALS70A623DE025
1027238-ALS70A623DE025
Aluminum Capacitors - ALS70A623DE025 1027238-ALS70A623DE025
Manufacturer: Kemet Win Source Part Number: 1027238-ALS70A623DE0 25 Packaging: Bulk Voltage Rating: 25V Applications: General Purpose Height - Seated (Max): 3.307" (84.00mm) Mounting: Chassis Mount Capacitance: 62000μF Tolerance: ±20% Lead Spacing: 0.504" (12.80mm) Impedance: 23 mOhm Lifetime @ Temp.: 11000 Hrs @ 85°C Polarization: Polar ESR: 25 mOhm @ 100Hz Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Radial, Can - Screw Terminals Ripple Current - Low Frequency: 13.5A @ 100Hz Ripple Current - High Frequency: 15.1A @ 10kHz Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient Quantity per package: 50

Manufacturer: Kemet
Win Source Part Number: 1027238-ALS70A623DE025
Packaging: Bulk
Voltage Rating: 25V
Applications: General Purpose
Height - Seated (Max): 3.307" (84.00mm)
Mounting: Chassis Mount
Capacitance: 62000μF
Tolerance: ±20%
Lead Spacing: 0.504" (12.80mm)
Impedance: 23 mOhm
Lifetime @ Temp.: 11000 Hrs @ 85°C
Polarization: Polar
ESR: 25 mOhm @ 100Hz
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: Radial, Can - Screw Terminals
Ripple Current - Low Frequency: 13.5A @ 100Hz
Ripple Current - High Frequency: 15.1A @ 10kHz
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient
Quantity per package: 50

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 399-14302-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-14302-ND
Aluminum Electrolytic Capacitors 399-14302-ND
62000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 25mOhm @ 100Hz 11000 Hrs @ 85°C

62000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 25mOhm @ 100Hz 11000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALS70A623DE025 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ALS70A623DE025
Capacitors - Aluminum Electrolytic Capacitors ALS70A623DE025
CAP ALUM 62000UF 20% 25V SCREW

CAP ALUM 62000UF 20% 25V SCREW

Supplier's Site
Cap, 62000Μf, 25V, Alu Elec, Screw; Capacitance Kemet - 14AC3328 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 62000Μf, 25V, Alu Elec, Screw; Capacitance Kemet
14AC3328
Cap, 62000Μf, 25V, Alu Elec, Screw; Capacitance Kemet 14AC3328
CAP, 62000µF, 25V, ALU ELEC, SCREW; Capacitance:62000µF; Voltage Rating:25V; Product Range:ALS70 Series; Lifetime @ Temperature:20000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:36mm; Lead RoHS Compliant: Yes

CAP, 62000µF, 25V, ALU ELEC, SCREW; Capacitance:62000µF; Voltage Rating:25V; Product Range:ALS70 Series; Lifetime @ Temperature:20000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:36mm; Lead RoHS Compliant: Yes

Supplier's Site
Cap, 62000Uf, 25V, Alu Elec, Screw; Capacitance Kemet - 85AC4522 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 62000Uf, 25V, Alu Elec, Screw; Capacitance Kemet
85AC4522
Cap, 62000Uf, 25V, Alu Elec, Screw; Capacitance Kemet 85AC4522
CAP, 62000UF, 25V, ALU ELEC, SCREW; Capacitance:62000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:± 20%; Lifetime @ Temperature:20000 hours @ 85°C; Polarity:Polar; Product Range:ALS70 Series; Product Diameter:36mm RoHS Compliant: Yes

CAP, 62000UF, 25V, ALU ELEC, SCREW; Capacitance:62000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:± 20%; Lifetime @ Temperature:20000 hours @ 85°C; Polarity:Polar; Product Range:ALS70 Series; Product Diameter:36mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-ALS70A623DE025 1443392 1027238-ALS70A623DE025 399-14302-ND ALS70A623DE025 14AC3328 85AC4522
Product Name 62000uF 25V 0.025 Ohm Capacitor Aluminium Capacitors Aluminum Capacitors - ALS70A623DE025 Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 62000Μf, 25V, Alu Elec, Screw; Capacitance Kemet Cap, 62000Uf, 25V, Alu Elec, Screw; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Screw
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Type Fixed Fixed Fixed Fixed
Features Polarized Polarized Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701048 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitor - 101C552T200DF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers