KEMET Electronics Corporation Aluminium Capacitors ALS70A562NP500

Description
Aluminium Screw Terminal 5600µF 500V
Request a Quote Datasheet
Description
Aluminium Screw Terminal 5600µF 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1443431 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1443431
Aluminium Capacitors 1443431
Aluminium Screw Terminal 5600µF 500V

Aluminium Screw Terminal 5600µF 500V

Supplier's Site
Aluminum Electrolytic Capacitors - 399-14366-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-14366-ND
Aluminum Electrolytic Capacitors 399-14366-ND
5600µF 500V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 49mOhm @ 100Hz 20000 Hrs @ 85°C

5600µF 500V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 49mOhm @ 100Hz 20000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALS70A562NP500 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ALS70A562NP500
Capacitors - Aluminum Electrolytic Capacitors ALS70A562NP500
CAP ALUM 5600UF 20% 500V SCREW

CAP ALUM 5600UF 20% 500V SCREW

Supplier's Site
Cap, 5600Μf, 500V, Alu Elec, Screw; Capacitance Kemet - 14AC3325 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5600Μf, 500V, Alu Elec, Screw; Capacitance Kemet
14AC3325
Cap, 5600Μf, 500V, Alu Elec, Screw; Capacitance Kemet 14AC3325
CAP, 5600µF, 500V, ALU ELEC, SCREW; Capacitance:5600µF; Voltage Rating:500V; Product Range:ALS70 Series; Lifetime @ Temperature:20000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:77mm; Lead RoHS Compliant: Yes

CAP, 5600µF, 500V, ALU ELEC, SCREW; Capacitance:5600µF; Voltage Rating:500V; Product Range:ALS70 Series; Lifetime @ Temperature:20000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:77mm; Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1443431 399-14366-ND ALS70A562NP500 14AC3325
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 5600Μf, 500V, Alu Elec, Screw; Capacitance Kemet
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Screw
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C193U050AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1730276 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0101P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details