KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALS70A511DB450

Description
510µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 336mOhm @ 100Hz 11000 Hrs @ 85°C
Request a Quote Datasheet
Description
510µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 336mOhm @ 100Hz 11000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-14317-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-14317-ND
Aluminum Electrolytic Capacitors 399-14317-ND
510µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 336mOhm @ 100Hz 11000 Hrs @ 85°C

510µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 336mOhm @ 100Hz 11000 Hrs @ 85°C

Buy Now Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Screw Terminal
ALS70A511DB450
Aluminum Electrolytic Capacitors - Screw Terminal ALS70A511DB450
Aluminum Electrolytic Capacitors - Screw Terminal 450V 510uF 20% 11000Hrs

Aluminum Electrolytic Capacitors - Screw Terminal 450V 510uF 20% 11000Hrs

Buy Now Datasheet
Cap, 510Μf, 450V, Alu Elec, Screw; Capacitance Kemet - 14AC3321 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 510Μf, 450V, Alu Elec, Screw; Capacitance Kemet
14AC3321
Cap, 510Μf, 450V, Alu Elec, Screw; Capacitance Kemet 14AC3321
CAP, 510µF, 450V, ALU ELEC, SCREW; Capacitance:510µF; Voltage Rating:450V; Product Range:ALS70 Series; Lifetime @ Temperature:20000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:36mm; Lead RoHS Compliant: Yes

CAP, 510µF, 450V, ALU ELEC, SCREW; Capacitance:510µF; Voltage Rating:450V; Product Range:ALS70 Series; Lifetime @ Temperature:20000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:36mm; Lead RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALS70A511DB450 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ALS70A511DB450
Capacitors - Aluminum Electrolytic Capacitors ALS70A511DB450
CAP ALUM 510UF 20% 450V SCREW

CAP ALUM 510UF 20% 450V SCREW

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-14317-ND ALS70A511DB450 14AC3321 ALS70A511DB450
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Screw Terminal Cap, 510Μf, 450V, Alu Elec, Screw; Capacitance Kemet Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Screw Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1763-0402B102K101NGTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101C272U150AD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701314 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details