KEMET Electronics Corporation Aluminium Capacitors ALS70A511DA400

Description
Aluminium Screw Terminal 510µF 400V
Request a Quote Datasheet
Description
Aluminium Screw Terminal 510µF 400V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1443411 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1443411
Aluminium Capacitors 1443411
Aluminium Screw Terminal 510µF 400V

Aluminium Screw Terminal 510µF 400V

Supplier's Site
Aluminium Capacitors - 1443139 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1443139
Aluminium Capacitors 1443139
KEMET ALS70A511DA400 Capacitor

KEMET ALS70A511DA400 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 399-14315-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-14315-ND
Aluminum Electrolytic Capacitors 399-14315-ND
510µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 304mOhm @ 100Hz 11000 Hrs @ 85°C

510µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 304mOhm @ 100Hz 11000 Hrs @ 85°C

Buy Now Datasheet
Cap, 510Uf, 400V, Alu Elec, Screw; Capacitance Kemet - 85AC4515 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 510Uf, 400V, Alu Elec, Screw; Capacitance Kemet
85AC4515
Cap, 510Uf, 400V, Alu Elec, Screw; Capacitance Kemet 85AC4515
CAP, 510UF, 400V, ALU ELEC, SCREW; Capacitance:510µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:20000 hours @ 85°C; Polarity:Polar; Product Range:ALS70 Series RoHS Compliant: Yes

CAP, 510UF, 400V, ALU ELEC, SCREW; Capacitance:510µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:20000 hours @ 85°C; Polarity:Polar; Product Range:ALS70 Series RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - ALS70A511DA400 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ALS70A511DA400
Capacitors - Aluminum Electrolytic Capacitors ALS70A511DA400
CAP ALUM 510UF 20% 400V SCREW

CAP ALUM 510UF 20% 400V SCREW

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1443411 399-14315-ND 85AC4515 ALS70A511DA400
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Cap, 510Uf, 400V, Alu Elec, Screw; Capacitance Kemet Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized Polarized Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor Screw Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701125 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C483U050BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100220FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details