KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALS70A393DB025

Description
39000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 37mOhm @ 100Hz 11000 Hrs @ 85°C
Request a Quote Datasheet
Description
39000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 37mOhm @ 100Hz 11000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-14301-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-14301-ND
Aluminum Electrolytic Capacitors 399-14301-ND
39000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 37mOhm @ 100Hz 11000 Hrs @ 85°C

39000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 37mOhm @ 100Hz 11000 Hrs @ 85°C

Buy Now Datasheet
Aluminium Capacitors - 1443097 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1443097
Aluminium Capacitors 1443097
KEMET ALS70A393DB025 Capacitor

KEMET ALS70A393DB025 Capacitor

Supplier's Site
Aluminium Capacitors - 1443391 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1443391
Aluminium Capacitors 1443391
Aluminium Screw Terminal 39000µF 25V

Aluminium Screw Terminal 39000µF 25V

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - ALS70A393DB025 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ALS70A393DB025
Capacitors - Aluminum Electrolytic Capacitors ALS70A393DB025
CAP ALUM 39000UF 20% 25V SCREW

CAP ALUM 39000UF 20% 25V SCREW

Supplier's Site
Cap, 39000Uf, 25V, Alu Elec, Screw; Capacitance Kemet - 85AC4511 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 39000Uf, 25V, Alu Elec, Screw; Capacitance Kemet
85AC4511
Cap, 39000Uf, 25V, Alu Elec, Screw; Capacitance Kemet 85AC4511
CAP, 39000UF, 25V, ALU ELEC, SCREW; Capacitance:39000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:20000 hours @ 85°C; Polarity:Polar; Product Range:ALS70 Series RoHS Compliant: Yes

CAP, 39000UF, 25V, ALU ELEC, SCREW; Capacitance:39000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:20000 hours @ 85°C; Polarity:Polar; Product Range:ALS70 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-14301-ND 1443097 ALS70A393DB025 85AC4511
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 39000Uf, 25V, Alu Elec, Screw; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Screw
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701036 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101873U025BF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 87000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0505J250P200BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers