KEMET Electronics Corporation Aluminium Capacitors ALS70A243DB040

Description
KEMET ALS70A243DB040 Capacitor
Request a Quote Datasheet
Description
KEMET ALS70A243DB040 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1443104 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1443104
Aluminium Capacitors 1443104
KEMET ALS70A243DB040 Capacitor

KEMET ALS70A243DB040 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 399-14305-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-14305-ND
Aluminum Electrolytic Capacitors 399-14305-ND
24000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 38mOhm @ 100Hz 11000 Hrs @ 85°C

24000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 38mOhm @ 100Hz 11000 Hrs @ 85°C

Buy Now Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Screw Terminal
ALS70A243DB040
Aluminum Electrolytic Capacitors - Screw Terminal ALS70A243DB040
Aluminum Electrolytic Capacitors - Screw Terminal 40V 24000uF 20% 11000Hrs

Aluminum Electrolytic Capacitors - Screw Terminal 40V 24000uF 20% 11000Hrs

Buy Now Datasheet
Cap, 24000Μf, 40V, Alu Elec, Screw; Capacitance Kemet - 14AC3300 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 24000Μf, 40V, Alu Elec, Screw; Capacitance Kemet
14AC3300
Cap, 24000Μf, 40V, Alu Elec, Screw; Capacitance Kemet 14AC3300
CAP, 24000µF, 40V, ALU ELEC, SCREW; Capacitance:24000µF; Voltage Rating:40V; Product Range:ALS70 Series; Lifetime @ Temperature:20000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:36mm; Lead RoHS Compliant: Yes

CAP, 24000µF, 40V, ALU ELEC, SCREW; Capacitance:24000µF; Voltage Rating:40V; Product Range:ALS70 Series; Lifetime @ Temperature:20000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:36mm; Lead RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALS70A243DB040 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ALS70A243DB040
Capacitors - Aluminum Electrolytic Capacitors ALS70A243DB040
CAP ALUM 24000UF 20% 40V SCREW

CAP ALUM 24000UF 20% 40V SCREW

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1443104 399-14305-ND ALS70A243DB040 14AC3300 ALS70A243DB040
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Screw Terminal Cap, 24000Μf, 40V, Alu Elec, Screw; Capacitance Kemet Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor Screw Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic - 101C124U050DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details