18000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 49mOhm @ 100Hz 11000 Hrs @ 85°C
KEMET ALS70A183DA040 Capacitor
KEMET ALS70A183DA040 Capacitor
CAP ALUM 18000UF 20% 40V SCREW
CAP, 18000UF, 40V, ALU ELEC, SCREW; Capacitance:18000µF;
Aluminum Electrolytic Capacitors - Screw Terminal 40volts 18000uF 20% 11000Hrs
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-14304-ND | 1443103 | ALS70A183DA040 | 85AC4495 | ALS70A183DA040 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, 18000Uf, 40V, Alu Elec, Screw; Capacitance Kemet | Aluminum Electrolytic Capacitors - Screw Terminal |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Screw | ||
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | Polarized | Polarized | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic |