KEMET ALS70A164NP063 Capacitor
160000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 8mOhm @ 100Hz 20000 Hrs @ 85°C
CAP ALUM 160000UF 20% 63V SCREW
CAP, 0.16F, 63V, ALU ELEC, SCREW; Capacitance:0.16F; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:20000 hours @ 85°C; Polarity:Polar; Product Range:ALS70 Series RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1443461 | 399-14353-ND | ALS70A164NP063 | 85AC4494 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, 0.16F, 63V, Alu Elec, Screw; Capacitance Kemet |
| Capacitance Type | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | ||
| Features | Polarized | Polarized | Polarized | Polarized |
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | ||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Screw |