16000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 16mOhm @ 100Hz 20000 Hrs @ 85°C
CAP, 16000UF, 450V, ALU ELEC, SCREW; Capacitance:16000µF;
Aluminum Electrolytic Capacitors - Screw Terminal 450volts 16000uF 20% 20000Hrs
CAP ALUM 16000UF 20% 450V SCREW
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-14382-ND | 85AC4493 | ALS70A163QS450 | ALS70A163QS450 |
| Product Name | Aluminum Electrolytic Capacitors | Cap, 16000Uf, 450V, Alu Elec, Screw; Capacitance Kemet | Aluminum Electrolytic Capacitors - Screw Terminal | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Screw | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic |