1.3F 25V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5mOhm @ 100Hz 20000 Hrs @ 85°C
Cap Aluminum Lytic 1.3F 25V 20% (90 X 220mm) Screw Terminal 0.005 Ohm 42900mA 20000h 85°C T/R Product overview: ALS70A135QT025 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.005 Ohm, 42900mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 25V, 0.005 Ohm, 42900mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALS70A135QT025 can be used for catalog matching and distributor lookup.
Manufacturer: Kemet
Win Source Part Number: 1328601-ALS70A135QT0
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Bulk
Size / Dimension: 3.543" Dia (90.00mm)
Applications: General Purpose
Height - Seated (Max): 8.740" (222.00mm)
Standard Package: 8
Mounting: Chassis Mount
Capacitance: 1.3 F
Tolerance: ±20%
Voltage - Rated: 25 V
Lead Spacing: 1.252" (31.80mm)
Impedance: 7 mOhms
ESR (Equivalent Series Resistance): 5mOhm @ 100Hz
Lifetime @ Temp.: 20000 Hrs @ 85°C
Polarization: Polar
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: Radial, Can - Screw Terminals
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0085
Other Part Number: A390UW135M025A,399-1
Base Product Number: ALS70A
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 42.9 A @ 100 Hz
Ripple Current @ High Frequency: 43.5 A @ 10 kHz
CAP ALUM 1.3F 20% 25V SCREW
Aluminum Electrolytic Capacitors - Screw Terminal 25V 1.3F 20% 20000Hrs
CAP, 1.3F, 25V, ALU ELEC, SCREW; Capacitance:1.3F; Voltage Rating:25V; Product Range:ALS70 Series; Lifetime @ Temperature:20000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:90mm; Lead Spacing:31.8mm;RoHS Compliant: Yes
CAP, 1.3F, 25V, ALU ELEC, SCREW; Capacitance:1.3F; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:20000 hours @ 85°C; Polarity:Polar; Product Range:ALS70 Series RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-14373-ND | 58-ALS70A135QT025 | 1328601-ALS70A135QT025 | ALS70A135QT025 | ALS70A135QT025 | 14AC3288 | 85AC4488 |
| Product Name | Aluminum Electrolytic Capacitors | 25V 0.005 Ohm 42900mA Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Screw Terminal | Cap, 1.3F, 25V, Alu Elec, Screw; Capacitance Kemet | Cap, 1.3F, 25V, Alu Elec, Screw; Capacitance Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Screw | Screw | ||
| Applications | General Purpose | General Purpose; General Purpose | |||||
| Features | Polarized | Polarized | Polarized | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |