KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALS70A113QT550

Description
11000µF 550V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 44mOhm @ 100Hz 20000 Hrs @ 85°C
Request a Quote Datasheet
Description
11000µF 550V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 44mOhm @ 100Hz 20000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-14384-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-14384-ND
Aluminum Electrolytic Capacitors 399-14384-ND
11000µF 550V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 44mOhm @ 100Hz 20000 Hrs @ 85°C

11000µF 550V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 44mOhm @ 100Hz 20000 Hrs @ 85°C

Buy Now Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Screw Terminal
ALS70A113QT550
Aluminum Electrolytic Capacitors - Screw Terminal ALS70A113QT550
Aluminum Electrolytic Capacitors - Screw Terminal 550V 11000uF 20% 20000Hrs

Aluminum Electrolytic Capacitors - Screw Terminal 550V 11000uF 20% 20000Hrs

Buy Now Datasheet
Cap, 11000Uf, 550V, Alu Elec, Screw; Capacitance Kemet - 85AC4476 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 11000Uf, 550V, Alu Elec, Screw; Capacitance Kemet
85AC4476
Cap, 11000Uf, 550V, Alu Elec, Screw; Capacitance Kemet 85AC4476
CAP, 11000UF, 550V, ALU ELEC, SCREW; Capacitance:11000µF; Voltage(DC):550V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:20000 hours @ 85°C; Polarity:Polar; Product Range:ALS70 Series RoHS Compliant: Yes

CAP, 11000UF, 550V, ALU ELEC, SCREW; Capacitance:11000µF; Voltage(DC):550V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:20000 hours @ 85°C; Polarity:Polar; Product Range:ALS70 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALS70A113QT550 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ALS70A113QT550
Capacitors - Aluminum Electrolytic Capacitors ALS70A113QT550
CAP ALUM 11000UF 20% 550V SCREW

CAP ALUM 11000UF 20% 550V SCREW

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-14384-ND ALS70A113QT550 85AC4476 ALS70A113QT550
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Screw Terminal Cap, 11000Uf, 550V, Alu Elec, Screw; Capacitance Kemet Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Screw Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C133U030AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1711159 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details