KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALS61A561KE550

Description
560.PF 550V
Request a Quote Datasheet
Description
560.PF 550V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-ALS61A561KE550-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-ALS61A561KE550-ND
Aluminum Electrolytic Capacitors 399-ALS61A561KE550-ND
560.PF 550V

560.PF 550V

Buy Now Datasheet
Electrolytic Capacitor, Long Life, Als61 Series, 560 F, 20%, 550 V, 51 Mm, 0.536 Ohm Rohs Compliant Kemet - 31Y0379 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, Als61 Series, 560 F, 20%, 550 V, 51 Mm, 0.536 Ohm Rohs Compliant Kemet
31Y0379
Electrolytic Capacitor, Long Life, Als61 Series, 560 F, 20%, 550 V, 51 Mm, 0.536 Ohm Rohs Compliant Kemet 31Y0379
Electrolytic Capacitor, Long Life, ALS61 Series, 560 F, 20%, 550 V, 51 mm, 0.536 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, ALS61 Series, 560 F, 20%, 550 V, 51 mm, 0.536 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-ALS61A561KE550-ND 31Y0379
Product Name Aluminum Electrolytic Capacitors Electrolytic Capacitor, Long Life, Als61 Series, 560 F, 20%, 550 V, 51 Mm, 0.536 Ohm Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1620730 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details