KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALS61A182MM550

Description
1800PF 550V
Request a Quote Datasheet
Description
1800PF 550V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-ALS61A182MM550-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-ALS61A182MM550-ND
Aluminum Electrolytic Capacitors 399-ALS61A182MM550-ND
1800PF 550V

1800PF 550V

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALS61A182MM550 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ALS61A182MM550
Capacitors - Aluminum Electrolytic Capacitors ALS61A182MM550
CAP ALUM

CAP ALUM

Supplier's Site
Electrolytic Capacitor, Long Life, Als61 Series, 1800 F, 20%, 550 V, 66 Mm, 0.171 Ohm Rohs Compliant Kemet - 31Y0372 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, Als61 Series, 1800 F, 20%, 550 V, 66 Mm, 0.171 Ohm Rohs Compliant Kemet
31Y0372
Electrolytic Capacitor, Long Life, Als61 Series, 1800 F, 20%, 550 V, 66 Mm, 0.171 Ohm Rohs Compliant Kemet 31Y0372
Electrolytic Capacitor, Long Life, ALS61 Series, 1800 F, 20%, 550 V, 66 mm, 0.171 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, ALS61 Series, 1800 F, 20%, 550 V, 66 mm, 0.171 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-ALS61A182MM550-ND ALS61A182MM550 31Y0372
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Long Life, Als61 Series, 1800 F, 20%, 550 V, 66 Mm, 0.171 Ohm Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701083 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details