CAP ALUM SCRW TERM 105C
KEMET ALS40A223KF063 Capacitor
KEMET ALS40A223KF063 Capacitor
KEMET ALS40A223KF063 Capacitor
Cap Aluminum Lytic 22000uF 63V 20% (51 X 105mm) Screw Terminal 0.011 Ohm 14700mA 7000h 105°C Bulk Product overview: ALS40A223KF063 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22000uF, 63V, 0.011 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22000uF, 63V, 0.011 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALS40A223KF063 can be used for catalog matching and distributor lookup.
CAP, 22000µF, 63V, ALU ELEC, SCREW; Capacitance:22000µF;
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-ALS40A223KF063-ND | 3819908 | 3819908P | 58-ALS40A223KF063 | 48AC1631 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | 22000uF 63V 0.011 Ohm Capacitor | Cap, 22000Μf, 63V, Alu Elec, Screw; Capacitance Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Screw | ||
| Applications | General Purpose | ||||
| Features | Polarized | Polarized | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |