CAP ALUM SCREW TERM 85C
KEMET ALS31A472DA063 Capacitor
KEMET ALS31A472DA063 Capacitor
KEMET ALS31A472DA063 Capacitor
CAP ALUM SCREW TERM 85C
CAP, 4700µF, 63V, ALU ELEC, SCREW; Capacitance:4700µF; Voltage Rating:63V; Product Range:ALS31 Series; Lifetime @ Temperature:11000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:36mm; Lead RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-ALS31A472DA063-ND | 3819582 | 3819582P | ALS31A472DA063 | 48AC1623 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, 4700Μf, 63V, Alu Elec, Screw; Capacitance Kemet |
| Configuration / Form Factor | Leaded Capacitor | Screw | |||
| Applications | General Purpose | ||||
| Features | Polarized | Polarized | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic |