15000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 17mOhm @ 100Hz 11000 Hrs @ 85°C
KEMET ALS31A153DB040 Capacitor
CAP ALUM 15000UF 20% 40V SCREW
Electrolytic Capacitor, Long Life, ALS31 Series, 15000 F, 20%, 40 V, 36 mm, 0.017 ohm RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-ALS31A153DB040-ND | 1735117 | ALS31A153DB040 | 67C3918 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Electrolytic Capacitor, Long Life, Als31 Series, 15000 F, 20%, 40 V, 36 Mm, 0.017 Ohm Rohs Compliant Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic |