1500µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 90mOhm @ 100Hz 11000 Hrs @ 85°C
KEMET ALS31A152DF200 Capacitor
KEMET ALS31A152DF200 Capacitor
Cap Aluminum Lytic 1500uF 200V 20% (36 X 105mm) Screw Terminal 0.09 Ohm 5600mA 11000h 85°C Bulk Product overview: ALS31A152DF200 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500uF, 200V, 0.09 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500uF, 200V, 0.09 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALS31A152DF200 can be used for catalog matching and distributor lookup.
CAP ALUM 1500UF 20% 200V SCREW
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-ALS31A152DF200-ND | 3819677 | 58-ALS31A152DF200 | ALS31A152DF200 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | 1500uF 200V 0.09 Ohm Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic |