KEMET Electronics Corporation Aluminium Capacitors ALS31A102MF500

Description
ALU Screw Terminal, 1000µF, 500V
Request a Quote Datasheet
Description
ALU Screw Terminal, 1000µF, 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1251087P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1251087P
Aluminium Capacitors 1251087P
ALU Screw Terminal, 1000µF, 500V

ALU Screw Terminal, 1000µF, 500V

Supplier's Site
Aluminium Capacitors - 1251087 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1251087
Aluminium Capacitors 1251087
KEMET ALS31A102MF500 Capacitor

KEMET ALS31A102MF500 Capacitor

Supplier's Site
Aluminium Capacitors - 1732029 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1732029
Aluminium Capacitors 1732029
ALU Screw Terminal, 1000µF, 500V

ALU Screw Terminal, 1000µF, 500V

Supplier's Site
Aluminum Electrolytic Capacitors - 399-ALS31A102MF500-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-ALS31A102MF500-ND
Aluminum Electrolytic Capacitors 399-ALS31A102MF500-ND
1000µF 500V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 175mOhm @ 100Hz 5000 Hrs @ 85°C

1000µF 500V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 175mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALS31A102MF500 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ALS31A102MF500
Capacitors - Aluminum Electrolytic Capacitors ALS31A102MF500
CAP ALUM 1000UF 20% 500V SCREW

CAP ALUM 1000UF 20% 500V SCREW

Supplier's Site
Electrolytic Capacitor, Long Life, Als31 Series, 1000 F, 20%, 500 V, 66 Mm, 0.137 Ohm Rohs Compliant Kemet - 67C3913 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, Als31 Series, 1000 F, 20%, 500 V, 66 Mm, 0.137 Ohm Rohs Compliant Kemet
67C3913
Electrolytic Capacitor, Long Life, Als31 Series, 1000 F, 20%, 500 V, 66 Mm, 0.137 Ohm Rohs Compliant Kemet 67C3913
Electrolytic Capacitor, Long Life, ALS31 Series, 1000 F, 20%, 500 V, 66 mm, 0.137 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, ALS31 Series, 1000 F, 20%, 500 V, 66 mm, 0.137 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1251087P 1251087 399-ALS31A102MF500-ND ALS31A102MF500 67C3913
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Long Life, Als31 Series, 1000 F, 20%, 500 V, 66 Mm, 0.137 Ohm Rohs Compliant Kemet
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701296 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C103U050AB2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0505J0500510JHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details