KEMET Electronics Corporation 6800uF 500V 26.7A Capacitor ALS30A682NT500

Description
Alum Elec Cap 6800uF 500V 20% 26.7A Screw Terminal Product overview: ALS30A682NT500 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800uF, 500V, 26.7A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800uF, 500V, 26.7A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALS30A682NT500 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Alum Elec Cap 6800uF 500V 20% 26.7A Screw Terminal Product overview: ALS30A682NT500 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800uF, 500V, 26.7A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800uF, 500V, 26.7A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALS30A682NT500 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6800uF 500V 26.7A Capacitor
58-ALS30A682NT500
6800uF 500V 26.7A Capacitor 58-ALS30A682NT500
Alum Elec Cap 6800uF 500V 20% 26.7A Screw Terminal Product overview: ALS30A682NT500 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800uF, 500V, 26.7A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800uF, 500V, 26.7A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALS30A682NT500 can be used for catalog matching and distributor lookup.

Alum Elec Cap 6800uF 500V 20% 26.7A Screw Terminal Product overview: ALS30A682NT500 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800uF, 500V, 26.7A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800uF, 500V, 26.7A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALS30A682NT500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 399-7538-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-7538-ND
Aluminum Electrolytic Capacitors 399-7538-ND
6800µF 500V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 20000 Hrs @ 85°C

6800µF 500V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 20000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALS30A682NT500 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ALS30A682NT500
Capacitors - Aluminum Electrolytic Capacitors ALS30A682NT500
CAP ALUM 6800UF 20% 500V SCREW

CAP ALUM 6800UF 20% 500V SCREW

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-ALS30A682NT500 399-7538-ND ALS30A682NT500
Product Name 6800uF 500V 26.7A Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 6800 microF 6800 microF 6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C473U030AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details