KEMET Electronics Corporation 33000uF 63V 0.01 Ohm Capacitor ALS30A333KF063

Description
Cap Aluminum Lytic 33000uF 63V 20% (51 X 105mm) Screw Terminal 0.01 Ohm 17400mA 18000h 85°C Bulk Product overview: ALS30A333KF063 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33000uF, 63V, 0.01 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33000uF, 63V, 0.01 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALS30A333KF063 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 33000uF 63V 20% (51 X 105mm) Screw Terminal 0.01 Ohm 17400mA 18000h 85°C Bulk Product overview: ALS30A333KF063 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33000uF, 63V, 0.01 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33000uF, 63V, 0.01 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALS30A333KF063 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
33000uF 63V 0.01 Ohm Capacitor
58-ALS30A333KF063
33000uF 63V 0.01 Ohm Capacitor 58-ALS30A333KF063
Cap Aluminum Lytic 33000uF 63V 20% (51 X 105mm) Screw Terminal 0.01 Ohm 17400mA 18000h 85°C Bulk Product overview: ALS30A333KF063 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33000uF, 63V, 0.01 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33000uF, 63V, 0.01 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALS30A333KF063 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 33000uF 63V 20% (51 X 105mm) Screw Terminal 0.01 Ohm 17400mA 18000h 85°C Bulk Product overview: ALS30A333KF063 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33000uF, 63V, 0.01 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33000uF, 63V, 0.01 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALS30A333KF063 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 399-7563-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-7563-ND
Aluminum Electrolytic Capacitors 399-7563-ND
33000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 10mOhm @ 100Hz 18000 Hrs @ 85°C

33000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 10mOhm @ 100Hz 18000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALS30A333KF063 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ALS30A333KF063
Capacitors - Aluminum Electrolytic Capacitors ALS30A333KF063
CAP ALUM 33000UF 20% 63V SCREW

CAP ALUM 33000UF 20% 63V SCREW

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-ALS30A333KF063 399-7563-ND ALS30A333KF063
Product Name 33000uF 63V 0.01 Ohm Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 33000 microF 33000 microF 33000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C154U020BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details