KEMET ALS30A332NP450 Capacitor
KEMET ALS30A332NP450 Capacitor
KEMET ALS30A332NP450 Capacitor
3300µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 39mOhm @ 100Hz 20000 Hrs @ 85°C
Aluminum Electrolytic Capacitor 3300uF 450V 20% 39mR Screw Terminal Product overview: ALS30A332NP450 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300uF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALS30A332NP450 can be used for catalog matching and distributor lookup.
ALUMINUM ELECTROLYTIC CAPACITOR 3300UF, 450V, 20%, SCREW; Capacitance:3300µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:20000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
CAP ALUM 3300UF 20% 450V SCREW
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3819419 | 3819419P | 399-ALS30A332NP450-ND | 58-ALS30A332NP450 | 67C3908 | ALS30A332NP450 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | 3300uF 450V Capacitor | Aluminum Electrolytic Capacitor 3300Uf, 450V, 20%, Screw; Capacitance Kemet | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Features | Polarized | Polarized | Polarized | Polarized | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 3300 microF | 3300 microF | 3300 microF | 3300 microF | 3300 microF |