KEMET Electronics Corporation 3300uF 400V 0.049 Ohm Capacitor ALS30A332NF400

Description
Cap Aluminum Lytic 3300uF 400V 20% (77 X 105mm) Screw Terminal 0.049 Ohm 13400mA 20000h 85°C Bulk Product overview: ALS30A332NF400 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300uF, 400V, 0.049 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300uF, 400V, 0.049 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALS30A332NF400 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 3300uF 400V 20% (77 X 105mm) Screw Terminal 0.049 Ohm 13400mA 20000h 85°C Bulk Product overview: ALS30A332NF400 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300uF, 400V, 0.049 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300uF, 400V, 0.049 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALS30A332NF400 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3300uF 400V 0.049 Ohm Capacitor
58-ALS30A332NF400
3300uF 400V 0.049 Ohm Capacitor 58-ALS30A332NF400
Cap Aluminum Lytic 3300uF 400V 20% (77 X 105mm) Screw Terminal 0.049 Ohm 13400mA 20000h 85°C Bulk Product overview: ALS30A332NF400 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300uF, 400V, 0.049 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300uF, 400V, 0.049 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALS30A332NF400 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 3300uF 400V 20% (77 X 105mm) Screw Terminal 0.049 Ohm 13400mA 20000h 85°C Bulk Product overview: ALS30A332NF400 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300uF, 400V, 0.049 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300uF, 400V, 0.049 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALS30A332NF400 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 399-ALS30A332NF400-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-ALS30A332NF400-ND
Aluminum Electrolytic Capacitors 399-ALS30A332NF400-ND
3300µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 49mOhm @ 100Hz 20000 Hrs @ 85°C

3300µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 49mOhm @ 100Hz 20000 Hrs @ 85°C

Buy Now Datasheet
Electrolytic Capacitor, Long Life, Als30 Series, 3300 F, 20%, 400 V, 77 Mm, 0.049 Ohm Rohs Compliant Kemet - 67C3907 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, Als30 Series, 3300 F, 20%, 400 V, 77 Mm, 0.049 Ohm Rohs Compliant Kemet
67C3907
Electrolytic Capacitor, Long Life, Als30 Series, 3300 F, 20%, 400 V, 77 Mm, 0.049 Ohm Rohs Compliant Kemet 67C3907
Electrolytic Capacitor, Long Life, ALS30 Series, 3300 F, 20%, 400 V, 77 mm, 0.049 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, ALS30 Series, 3300 F, 20%, 400 V, 77 mm, 0.049 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALS30A332NF400 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ALS30A332NF400
Capacitors - Aluminum Electrolytic Capacitors ALS30A332NF400
CAP ALUM 3300UF 20% 400V SCREW

CAP ALUM 3300UF 20% 400V SCREW

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-ALS30A332NF400 399-ALS30A332NF400-ND 67C3907 ALS30A332NF400
Product Name 3300uF 400V 0.049 Ohm Capacitor Aluminum Electrolytic Capacitors Electrolytic Capacitor, Long Life, Als30 Series, 3300 F, 20%, 400 V, 77 Mm, 0.049 Ohm Rohs Compliant Kemet Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF 3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C142T050AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1400 microF
View Details
4 suppliers