KEMET Electronics Corporation Aluminium Capacitors ALS30A222DA100

Description
KEMET ALS30A222DA100 Capacitor
Request a Quote Datasheet
Description
KEMET ALS30A222DA100 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 3819150 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3819150
Aluminium Capacitors 3819150
KEMET ALS30A222DA100 Capacitor

KEMET ALS30A222DA100 Capacitor

Supplier's Site
Aluminium Capacitors - 3819150P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3819150P
Aluminium Capacitors 3819150P
KEMET ALS30A222DA100 Capacitor

KEMET ALS30A222DA100 Capacitor

Supplier's Site
Aluminium Capacitors - 1735099 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1735099
Aluminium Capacitors 1735099
KEMET ALS30A222DA100 Capacitor

KEMET ALS30A222DA100 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 399-ALS30A222DA100-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-ALS30A222DA100-ND
Aluminum Electrolytic Capacitors 399-ALS30A222DA100-ND
2200µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 69mOhm @ 100Hz 11000 Hrs @ 85°C

2200µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 69mOhm @ 100Hz 11000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALS30A222DA100 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ALS30A222DA100
Capacitors - Aluminum Electrolytic Capacitors ALS30A222DA100
CAP ALUM 2200UF 20% 100V SCREW

CAP ALUM 2200UF 20% 100V SCREW

Supplier's Site
Cap, 2200Μf, 100V, Alu Elec, Screw; Capacitance Kemet - 48AC1608 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Μf, 100V, Alu Elec, Screw; Capacitance Kemet
48AC1608
Cap, 2200Μf, 100V, Alu Elec, Screw; Capacitance Kemet 48AC1608
CAP, 2200µF, 100V, ALU ELEC, SCREW; Capacitance:2200µF; Voltage Rating:100V; Product Range:ALS30 Series; Lifetime @ Temperature:11000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:36mm; Lead RoHS Compliant: Yes

CAP, 2200µF, 100V, ALU ELEC, SCREW; Capacitance:2200µF; Voltage Rating:100V; Product Range:ALS30 Series; Lifetime @ Temperature:11000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:36mm; Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 3819150 3819150P 399-ALS30A222DA100-ND ALS30A222DA100 48AC1608
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 2200Μf, 100V, Alu Elec, Screw; Capacitance Kemet
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Features Polarized Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X472J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101711U075AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers