KEMET Electronics Corporation 220uF 400V Capacitor ALS30A221DA400

Description
220uF 400V Al Electrolytic Capacitor, 570mR ESR, Screw Terminal Product overview: ALS30A221DA400 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALS30A221DA400 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
220uF 400V Al Electrolytic Capacitor, 570mR ESR, Screw Terminal Product overview: ALS30A221DA400 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALS30A221DA400 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
220uF 400V Capacitor
58-ALS30A221DA400
220uF 400V Capacitor 58-ALS30A221DA400
220uF 400V Al Electrolytic Capacitor, 570mR ESR, Screw Terminal Product overview: ALS30A221DA400 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALS30A221DA400 can be used for catalog matching and distributor lookup.

220uF 400V Al Electrolytic Capacitor, 570mR ESR, Screw Terminal Product overview: ALS30A221DA400 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALS30A221DA400 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminium Capacitors - 3819318 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3819318
Aluminium Capacitors 3819318
KEMET ALS30A221DA400 Capacitor

KEMET ALS30A221DA400 Capacitor

Supplier's Site
Aluminium Capacitors - 3819318P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3819318P
Aluminium Capacitors 3819318P
Al electrolytic screw cap,220uF 400V

Al electrolytic screw cap,220uF 400V

Supplier's Site
Aluminium Capacitors - 1735098 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1735098
Aluminium Capacitors 1735098
Al electrolytic screw cap,220uF 400V

Al electrolytic screw cap,220uF 400V

Supplier's Site
Aluminum Electrolytic Capacitors - 399-ALS30A221DA400-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-ALS30A221DA400-ND
Aluminum Electrolytic Capacitors 399-ALS30A221DA400-ND
220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 570mOhm @ 100Hz 11000 Hrs @ 85°C

220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 570mOhm @ 100Hz 11000 Hrs @ 85°C

Buy Now Datasheet
Electrolytic Capacitor, Long Life, Als30 Series, 220 F, 20%, 400 V, 36 Mm, 0.57 Ohm Rohs Compliant Kemet - 09WX5694 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, Als30 Series, 220 F, 20%, 400 V, 36 Mm, 0.57 Ohm Rohs Compliant Kemet
09WX5694
Electrolytic Capacitor, Long Life, Als30 Series, 220 F, 20%, 400 V, 36 Mm, 0.57 Ohm Rohs Compliant Kemet 09WX5694
Electrolytic Capacitor, Long Life, ALS30 Series, 220 F, 20%, 400 V, 36 mm, 0.57 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, ALS30 Series, 220 F, 20%, 400 V, 36 mm, 0.57 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-ALS30A221DA400 3819318 3819318P 399-ALS30A221DA400-ND 09WX5694
Product Name 220uF 400V Capacitor Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Electrolytic Capacitor, Long Life, Als30 Series, 220 F, 20%, 400 V, 36 Mm, 0.57 Ohm Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C483U050BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1192-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers