Cap Aluminum Lytic 15000uF 25V 20% (36 X 52mm) Screw Terminal 0.024 Ohm 8200mA 11000h 85°C Product overview: ALS30A153DA025 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15000uF, 25V, 0.024 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15000uF, 25V, 0.024 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALS30A153DA025 can be used for catalog matching and distributor lookup.
15000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 24mOhm @ 100Hz 11000 Hrs @ 85°C
CAP, 15000µF, 25V, ALU ELEC, SCREW; Capacitance:15000µF;
CAP ALUM 15000UF 20% 25V SCREW
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-ALS30A153DA025 | 399-ALS30A153DA025-ND | 48AC1605 | ALS30A153DA025 |
| Product Name | 15000uF 25V 0.024 Ohm Capacitor | Aluminum Electrolytic Capacitors | Cap, 15000Μf, 25V, Alu Elec, Screw; Capacitance Kemet | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Screw | Leaded Capacitor |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 15000 microF | 15000 microF | 15000 microF | 15000 microF |