KEMET ALS30A104MF040 Capacitor
KEMET ALS30A104MF040 Capacitor
100000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 7mOhm @ 100Hz 5000 Hrs @ 85°C
100mF 40V Al Electrolytic Cap, 7mR ESR, 26.3A Ripple, Screw Term Product overview: ALS30A104MF040 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 26.3A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 40V, 26.3A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALS30A104MF040 can be used for catalog matching and distributor lookup.
CAP, 0.1F, 40V, ALU ELEC, SCREW; Capacitance:0.1F; Voltage Rating:40V; Product Range:ALS30 Series; Lifetime @ Temperature:19000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:66mm; Lead Spacing:28.5mm;RoHS Compliant: Yes
CAP ALUM 100000UF 20% 40V SCREW
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3819065 | 399-ALS30A104MF040-ND | 58-ALS30A104MF040 | 48AC1602 | ALS30A104MF040 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | 40V 26.3A Capacitor | Cap, 0.1F, 40V, Alu Elec, Screw; Capacitance Kemet | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | Yes | ||
| Features | Polarized | Polarized | Polarized | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | |||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Screw | Leaded Capacitor |