CAP ALUM SCRW TERM 85C
Aluminum Electrolytic Capacitor 10mF 250V 20% Screw Terminal Product overview: ALS30A103NP250 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 250V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALS30A103NP250 can be used for catalog matching and distributor lookup.
CAP, 10000µF, 250V, ALU ELEC, UF 250V; Capacitance:10000µF;
CAP ALUM SCRW TERM 85C
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-ALS30A103NP250-ND | 58-ALS30A103NP250 | 01N5306 | ALS30A103NP250 |
| Product Name | Aluminum Electrolytic Capacitors | 250V Capacitor | Cap, 10000Μf, 250V, Alu Elec, Uf 250V; Capacitance Kemet | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Screw | |
| Applications | General Purpose | |||
| Features | Polarized | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |