6800µF 63V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 5000 Hrs @ 85°C
KEMET ALP20A682DD063 Capacitor
KEMET ALP20A682DD063 Capacitor
CAP ALUM 6800UF 63V SOLDER LUG
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-ALP20A682DD063-ND | 104405 | ALP20A682DD063 | 85AC4051 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Capacitors - Aluminum Electrolytic Capacitors | 6800Uf 3Vv Kemet |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic |