KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALF80G682EF100

Description
6800µF 100V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 52mOhm @ 100Hz 9000 Hrs @ 105°C
Request a Quote Datasheet
Description
6800µF 100V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 52mOhm @ 100Hz 9000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-ALF80G682EF100-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-ALF80G682EF100-ND
Aluminum Electrolytic Capacitors 399-ALF80G682EF100-ND
6800µF 100V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 52mOhm @ 100Hz 9000 Hrs @ 105°C

6800µF 100V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 52mOhm @ 100Hz 9000 Hrs @ 105°C

Buy Now Datasheet
Cap, 6800Pf, 100V, Alu Elec, Press Fit Rohs Compliant Kemet - 32AK9100 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6800Pf, 100V, Alu Elec, Press Fit Rohs Compliant Kemet
32AK9100
Cap, 6800Pf, 100V, Alu Elec, Press Fit Rohs Compliant Kemet 32AK9100
CAP, 6800PF, 100V, ALU ELEC, PRESS FIT ROHS COMPLIANT: YES

CAP, 6800PF, 100V, ALU ELEC, PRESS FIT ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - ALF80G682EF100 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ALF80G682EF100
Capacitors - Aluminum Electrolytic Capacitors ALF80G682EF100
CAP ALUM 6800UF 20% 100V PRESS

CAP ALUM 6800UF 20% 100V PRESS

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-ALF80G682EF100-ND 32AK9100 ALF80G682EF100
Product Name Aluminum Electrolytic Capacitors Cap, 6800Pf, 100V, Alu Elec, Press Fit Rohs Compliant Kemet Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701063 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C204U016BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers