KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALF70G511EF550

Description
510µF 550V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 860mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet
Description
510µF 550V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 860mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-ALF70G511EF550-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-ALF70G511EF550-ND
Aluminum Electrolytic Capacitors 399-ALF70G511EF550-ND
510µF 550V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 860mOhm @ 100Hz 18000 Hrs @ 85°C

510µF 550V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 860mOhm @ 100Hz 18000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 399-ALF70G511EF550-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details