330µF 630V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 406mOhm @ 100Hz 18000 Hrs @ 85°C
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 399-ALF70G331EF630-ND |
| Product Name | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Applications | General Purpose |
| Features | Polarized |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |