KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALF70C821EN600

Description
820µF 600V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 163mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet
Description
820µF 600V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 163mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-ALF70C821EN600-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-ALF70C821EN600-ND
Aluminum Electrolytic Capacitors 399-ALF70C821EN600-ND
820µF 600V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 163mOhm @ 100Hz 18000 Hrs @ 85°C

820µF 600V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 163mOhm @ 100Hz 18000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 399-ALF70C821EN600-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminium Capacitors - 1701309 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details