KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALF70C331EF600

Description
330µF 600V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 397mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet
Description
330µF 600V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 397mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-ALF70C331EF600-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-ALF70C331EF600-ND
Aluminum Electrolytic Capacitors 399-ALF70C331EF600-ND
330µF 600V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 397mOhm @ 100Hz 18000 Hrs @ 85°C

330µF 600V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 397mOhm @ 100Hz 18000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 399-ALF70C331EF600-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U040BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100222KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1713282 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details