KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALF70C271DG630

Description
270µF 630V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 486mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
270µF 630V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 486mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-ALF70C271DG630-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-ALF70C271DG630-ND
Aluminum Electrolytic Capacitors 399-ALF70C271DG630-ND
270µF 630V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 486mOhm @ 100Hz 15000 Hrs @ 85°C

270µF 630V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 486mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 399-ALF70C271DG630-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic Capacitor - 101153U050EF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers
Aluminium Capacitors - 1701255 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers